EN
  • EN
  • DE

TN5050H-12WY

Part No TN5050H-12WY
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 1.2KV 80A TO247-3 / SCR 1.2 kV 80 A Standard Recovery Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.55 V
Current - On State (It (AV) ) (Max) 51 A
Current - On State (It (RMS) ) (Max) 80 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 633A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number TN5050
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1340198-TN5050H-12WY
Ultra Librarian 3D Model Ultra Librarian TN5050H-12WY CAD Model

Description

The TN5050H-12WY is a robust and high-performance Automotive-grade Thyristor manufactured by STMicroelectronics. This device is specifically designed to meet the demanding requirements of automotive applications. It offers a high surge current capability, making it an ideal choice for applications that require efficient and reliable power control.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the TN5050H-12WY is suitable for high-temperature environments, ensuring reliability and longevity in harsh conditions.
  • Surge Current Capability: This Thyristor can handle a surge current of up to 150 A, which is essential for applications that experience short-term overloads, providing protection against electrical spikes.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): With a repetitive peak off-state voltage of 1200 V, the device can block high voltage in the off-state, which is crucial for safety and device protection.
  • Gate Trigger Current (IGT): The TN5050H-12WY has a low gate trigger current, ensuring that it can be easily controlled and triggered into conduction with minimal power.

Applications

The TN5050H-12WY is suitable for a variety of automotive applications, including:

  • Ignition circuits
  • Overvoltage crowbar protection
  • Motor control circuits
  • Automotive and inductive load switching

Quality and Reliability

STMicroelectronics ensures that the TN5050H-12WY meets the stringent standards required for automotive components. The device is qualified under AEC-Q101, which is a critical stress test qualification for automotive-grade discrete semiconductors, ensuring its performance under extreme conditions.

Package Information

The TN5050H-12WY is offered in a TO-247 package, which is known for its high power dissipation capability. This package allows for efficient thermal management and is suitable for high-power applications that require a robust physical form factor.

Conclusion

With its high surge current capability, high junction temperature range, and reliable performance under automotive stress tests, the TN5050H-12WY from STMicroelectronics is an excellent choice for designers looking for a Thyristor that can withstand the rigors of automotive environments while providing efficient power control.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Microchip Technology
SCR
Lowest to $98.9197
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7264 $51.9904
26+ $3.8781 $100.8306
40+ $3.7569 $150.2760
56+ $3.6357 $203.5992
72+ $3.5145 $253.0440
96+ $3.1510 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,311 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess