Microchip Technology's 24AA512T-I/ST EEPROM
The 24AA512T-I/ST is a high-capacity, 512-kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology, designed for efficient data storage in a wide range of applications. This EEPROM device is a part of Microchip's serial EEPROM family, known for its reliability and ease of use. It utilizes the I²C (Inter-Integrated Circuit) bus interface, which is a popular serial communication protocol that enables the chip to easily interface with a vast array of microcontrollers and processors.
Key Features:
- Memory Size: The device offers a substantial 512 Kbits of memory, providing ample space for user storage requirements.
- Operating Voltage: It operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
- Temperature Range: The 24AA512T-I/ST can reliably operate in industrial temperature ranges from -40°C to +85°C, ensuring performance under harsh conditions.
- Write Protection: It features a write-protect pin to prevent inadvertent writes, thereby protecting the stored data integrity.
- Write Cycles: The EEPROM is capable of 1 million write cycles, ensuring a long operational lifespan for applications with frequent data changes.
- Data Retention: It offers a data retention period of over 200 years, providing a stable and reliable form of non-volatile memory.
- Package: The device comes in a space-saving TSSOP (Thin Shrink Small Outline Package) form factor, ideal for compact PCB designs.
Applications:
The 24AA512T-I/ST EEPROM is suitable for a variety of applications where large amounts of non-volatile memory are necessary. This includes data logging systems, configuration storage, medical devices, smart cards, and many other embedded systems that require a reliable and durable memory solution. Its robust design and compatibility with I²C make it an excellent choice for designers looking for a memory component that can withstand the demands of industrial environments while providing easy integration into existing systems.
With its combination of high-density storage, low-power consumption, and robustness, the Microchip 24AA512T-I/ST EEPROM stands out as a solid choice for designers and engineers looking to enhance their data storage capabilities.