EN
  • EN
  • DE

SN75DP159RSBR

Part No SN75DP159RSBR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number 75DP159
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517816-SN75DP159RSBR
Ultra Librarian 3D Model Ultra Librarian SN75DP159RSBR CAD Model

Description

The Texas Instruments SN75DP159RSBR is a high-performance, dual-mode DisplayPort to HDMI retimer designed to manage signal integrity and extend signal reach in video transmission applications. This integrated circuit is engineered to provide a seamless bridge between DisplayPort inputs and HDMI outputs, ensuring that high-definition content is delivered with the highest fidelity and minimal loss of quality.

Key Features

  • Dual-Mode DisplayPort 1.2 and HDMI 2.0 Support: The SN75DP159RSBR is compatible with DisplayPort 1.2 and HDMI 2.0 standards, enabling it to handle high-resolution video up to 4K at 60Hz.
  • High Bit Rate 3 (HBR3) Support: With support for HBR3, this device can transmit data at rates up to 8.1 Gbps per lane, ensuring compatibility with the latest high-resolution video requirements.
  • Advanced Signal Conditioning: The retimer includes advanced signal conditioning features that enhance signal integrity over long PCB traces or cables, reducing the effects of electromagnetic interference (EMI) and signal degradation.
  • Adaptive Equalization: Adaptive equalization technology automatically optimizes signal quality for various cable lengths, providing flexibility in system design and improving the user experience with reliable connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP159RSBR minimizes power consumption, making it an ideal solution for energy-sensitive applications.
  • Small Form Factor: The compact size of the SN75DP159RSBR allows for easy integration into a variety of devices, including laptops, docking stations, monitors, and digital signage systems.

Applications

The SN75DP159RSBR is versatile and can be used in a wide range of applications where reliable video transmission is critical. Its typical applications include:

  • Video conferencing systems
  • Digital signage and advertising displays
  • Home theater and entertainment systems
  • Professional monitors and displays
  • High-definition televisions
  • Docking stations and port replicators

In summary, the Texas Instruments SN75DP159RSBR is a robust and efficient solution for bridging DisplayPort and HDMI interfaces, ensuring that users experience the highest quality video transmission without compromise.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6945 $53.4725
12+ $8.7750 $105.3000
18+ $8.5007 $153.0126
25+ $8.2265 $205.6625
32+ $7.9523 $254.4736
43+ $7.1297 $306.5771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess