The SG3843GAS is a current-mode PWM controller IC manufactured by System General. It's designed for off-line and DC-to-DC converter applications. This controller offers features such as low start-up current, high operating frequency, and over-current protection, making it a reliable choice for power supply designs.
Applications
- Switch-mode power supplies (SMPS)
- DC-DC converters
- AC-DC adapters
- Battery chargers
- Uninterruptible power supplies (UPS)
Features
- Current-mode control
- Low start-up current
- High operating frequency
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
- Soft-start function
- Internal totem-pole output driver
Benefits
- Provides efficient and stable power conversion.
- Reduces power consumption during start-up.
- Enables compact power supply designs due to high-frequency operation.
- Protects the power supply from damage due to over-current conditions.
- Ensures reliable operation by preventing operation at low supply voltages.
- Minimizes stress on power components during start-up.
- Simplifies the design and reduces the number of external components.
Technical Specifications
The SG3843GAS operates on a wide input voltage range and features a maximum duty cycle of typically up to 95%. The switching frequency is adjustable through external components. The device includes built-in protection features, such as over-voltage protection and thermal shutdown. The SG3843GAS is available in various package options, including DIP and SOIC. Designers should refer to the official datasheet from System General for precise electrical characteristics, timing diagrams, and application notes. The IC’s internal circuitry optimizes performance and efficiency in a variety of power supply topologies, including flyback, forward, and boost converters.