The NXP PCA9553DP/01 is a sophisticated LED driver designed to control four individual LEDs through an I²C-bus and SMBus interface, perfect for a range of applications from general-purpose LED lighting to more specialized uses in various electronic devices.
Key Features
- I²C Interface: The PCA9553DP/01 operates via an I²C-bus and SMBus interface, allowing for easy integration into existing digital control architectures.
- LED Output Channels: It supports four LED output channels, enabling control of multiple LEDs with a single chip.
- Programmable Blink Rate: Users can program the blink rate of the LEDs, providing flexibility in signaling and alert functions.
- Low Standby Current: The device is optimized for low standby current, making it suitable for battery-powered applications where power conservation is critical.
- Adjustable Brightness: Each LED output can be set to off, on, or blinking at one of two programmable rates, with the ability to adjust brightness through PWM control.
- Subaddressing: Subaddressing capability allows multiple devices to be addressed on the same bus, simplifying the design of complex lighting systems.
Applications
The PCA9553DP/01 is versatile and can be used in a variety of applications, such as:
- Status indicators for servers, routers, and other network equipment.
- Backlighting control for LCD panels in consumer electronics.
- LED lighting for handheld devices where power efficiency is required.
- Industrial control signal lights indicating system states.
Technical Specifications
Parameter
Value
Supply Voltage
2.3V to 5.5V
Operating Temperature
-40°C to +85°C
Package
TSSOP16
Interface
I²C-bus/SMBus
With its compact TSSOP16 package, the PCA9553DP/01 is designed to meet the demands of space-constrained applications while providing robust control over LED functionality.