EN
  • EN
  • DE

PCA9535BS,118

Part No PCA9535BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 098985-PCA9535BS,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9535BS,118 CAD Model

Description

Product Overview: PCA9535BS,118

The PCA9535BS,118 is a sophisticated 16-bit I/O expander from the reputable semiconductor manufacturer NXP. This device is part of the PCA9535 series, designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional I²C-bus (Inter-Integrated Circuit).

Key Features

  • I²C Interface: The PCA9535BS,118 operates at I²C-bus speeds up to 400 kHz, providing a seamless and efficient communication channel with the host controller.
  • 16-bit I/O Ports: It features 16 independent input/output pins that can be configured to either input or output, allowing a high degree of flexibility for interfacing with a wide range of peripherals.
  • Low Standby Current: Efficiency is a key attribute of the PCA9535BS,118, which offers a low standby current, making it suitable for power-sensitive applications.
  • Interrupt Output: An interrupt output pin can be configured to alert the host controller when an input state changes, thus reducing the need for the controller to continuously poll the inputs.
  • Configurable Polarity: Input port polarity is programmable, allowing users to adapt the expander to their specific needs without additional hardware.

Applications

The PCA9535BS,118 is a versatile component that can be utilized in a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Package and Quality

This I/O expander comes in an HVQFN24 package, which is known for its small footprint and excellent thermal performance. The PCA9535BS,118 is also characterized by its robustness and reliability, meeting NXP's high-quality standards. It is suitable for surface-mount technology (SMT) assembly processes, aligning with modern PCB design and manufacturing practices.

Conclusion

In summary, the PCA9535BS,118 from NXP is a powerful I/O expander that offers increased flexibility for system designers. Its low power consumption, high integration, and ease of use make it an excellent choice for expanding the I/O capabilities of a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2487 $56.1915
90+ $1.1681 $105.1290
135+ $1.1278 $152.2530
195+ $1.0473 $204.2235
250+ $1.0070 $251.7500
315+ $0.9667 $304.5105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess