EN
  • EN
  • DE

PCA9518APW,512

Part No PCA9518APW,512
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Buffer
Interface I2C, SMBus
Voltage - Supply 3V ~ 3.6V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 1,875 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269641-PCA9518APW,512
Ultra Librarian 3D Model Ultra Librarian PCA9518APW,512 CAD Model

Description

The PCA9518APW,512 is a robust I²C-bus repeater designed by NXP Semiconductors, which plays a pivotal role in enhancing I²C-bus signal integrity and extending its communication range. This integrated circuit is particularly adept at overcoming the limitations imposed by the maximum capacitance of the I²C-bus, which can restrict the length of the bus and the number of devices that can be connected.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with a 20-pin configuration, ensuring a compact footprint suitable for space-constrained applications. The PCA9518APW,512 operates over a wide supply voltage range from 2.3V to 5.5V, making it versatile for interfacing with various logic levels and suitable for both 3.3V and 5V systems.

One of the standout features of this I²C-bus repeater is its ability to isolate capacitance and allow segmenting of the I²C-bus. This means that designers can create a more complex and extensive bus system without worrying about signal degradation. Furthermore, the PCA9518APW,512 enables the connection of up to 400 pF of capacitive loading on each side of the repeater, thereby significantly increasing the total system loading capacity.

The PCA9518APW,512 also boasts strong drive capability, which is essential for driving long cables or supporting a high number of bus capacitance devices. Additionally, it supports hot insertion, which is a critical feature for systems that require maintenance or upgrades without needing a power-down, enhancing the serviceability and uptime of the overall system.

This repeater also includes built-in voltage level translation, which allows for seamless communication between devices operating at different voltage levels on the same bus. This feature is particularly important in multi-voltage systems where interfacing between different logic levels is required.

Overall, the NXP PCA9518APW,512 is an indispensable component for system designers looking to improve I²C-bus performance in complex systems, ensuring reliable communication over extended distances and through a larger number of devices.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8116 $53.3624
32+ $3.1275 $100.0800
50+ $3.0297 $151.4850
69+ $2.9320 $202.3080
89+ $2.8343 $252.2527
119+ $2.5411 $302.3909
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess