EN
  • EN
  • DE

SN65LVDS100EVM

Part No SN65LVDS100EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function LVDS, Repeater/Translator
Utilized IC / Part SN65LVDS100
Supplied Contents Board(s)
Base Product Number 65LVDS100
Other Names SN65LVDS100EVM,-SN65LVDS100EVM,296-20539R,296-20539,-SN65LVDS100EVMR,-296-20539,296-SN65LVDS100EVM,-296-20539,296-20539
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284385-SN65LVDS100EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS100EVM CAD Model

Description

SN65LVDS100EVM Evaluation Module from Texas Instruments

The SN65LVDS100EVM from Texas Instruments is a highly versatile evaluation module (EVM) designed to demonstrate the performance and unique features of the SN65LVDS100 differential line driver and receiver. This EVM is an essential tool for engineers and designers who are exploring high-speed data transmission applications that require low-voltage differential signaling (LVDS) technology.

Key Features of the SN65LVDS100EVM

  • Integrated LVDS Driver/Receiver: The SN65LVDS100 chip on the EVM includes both a driver and a receiver, allowing users to test the complete signal transmission path from end to end.
  • High-Speed Operation: The device supports high-speed data rates, making it ideal for applications such as gigabit Ethernet, backplane data transmission, and other high-speed data communications.
  • Low Power Consumption: The SN65LVDS100 is designed for low power operation, which is critical for energy-sensitive applications.
  • Differential Signaling: LVDS technology offers superior signal integrity over long distances and in noisy environments compared to single-ended signaling methods.
  • Robust ESD Protection: The chip is equipped with robust electrostatic discharge (ESD) protection, ensuring the longevity and reliability of both the EVM and the end application.

Applications

The SN65LVDS100EVM is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Data networking equipment
  • Computer peripherals
  • Industrial control systems
  • Video signal transmission

Easy to Use and Configure

The EVM comes with easy-to-use features such as jumpers and test points that allow for quick configuration and measurement of the device's performance. The SN65LVDS100EVM provides a convenient platform for evaluating the chip's parameters and behavior under various conditions without the need for complex setup or additional hardware.

Support and Resources

Users can access comprehensive technical documentation, including datasheets, user guides, and application notes, through Texas Instruments' website. Additionally, TI's support community and customer service are available to assist with any questions or challenges that may arise during the evaluation process.

The SN65LVDS100EVM is an indispensable tool for any engineer looking to leverage the benefits of LVDS technology in their next high-speed data transmission project.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess