EN
  • EN
  • DE

PIC17C43-33I/P

Part No PIC17C43-33I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 145288-PIC17C43-33I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C43-33I/P CAD Model

Description

Microchip Technology's PIC17C43-33I/P Microcontroller

The PIC17C43-33I/P is a high-performance 8-bit microcontroller from Microchip Technology, renowned for its reliability and versatile features. Designed with a focus on advanced control applications, this microcontroller is ideal for developers looking to create sophisticated systems in industrial, automotive, and consumer electronics.

At the heart of the PIC17C43-33I/P lies a powerful RISC architecture that enables the execution of most instructions in a single cycle, resulting in exceptional processing speed. The device operates at a frequency of up to 33 MHz, providing a robust platform for applications requiring quick response times and real-time processing.

Key Features:

  • Memory: The microcontroller comes with 16KB of on-chip EPROM for program storage, ensuring ample space for complex code. Additionally, it includes 454 bytes of RAM for data storage, which facilitates efficient operation of applications.
  • I/O Ports: With 33 dedicated input/output pins, the PIC17C43-33I/P offers extensive interfacing capabilities. These I/O ports are versatile and can handle various peripheral devices, making the microcontroller highly adaptable to different tasks.
  • Timers: It features two built-in timers, which can be used for a range of functions including event counting, pulse generation, and timekeeping. This adds to the flexibility of the microcontroller in managing time-critical tasks.
  • Serial Communication: The inclusion of a synchronous serial port supports SPI and I2C communication protocols, allowing the microcontroller to easily connect and communicate with other devices in a system.
  • Operating Voltage: The PIC17C43-33I/P operates within a voltage range of 4.5V to 5.5V, making it compatible with standard power supplies and ensuring reliable performance across different power scenarios.
  • Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C.
  • Package: The device comes in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into a wide variety of circuit boards.

The PIC17C43-33I/P microcontroller is a testament to Microchip Technology's commitment to delivering high-quality, high-performance components. Its robust feature set and adaptability make it an excellent choice for engineers and hobbyists alike who require a dependable microcontroller for their complex projects.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7749 $85.7749
2+ $83.0953 $166.1906
3+ $80.4146 $241.2438
4+ $77.7338 $310.9352
5+ $69.6927 $348.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,124 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess