Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 2.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PCA95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9515D,2156-PCA9515D112-NX,PCA9515D112,568-1033-5,935268651112,568-3983-5
Standard Package 2,000
Win Source Part Number 1084225-PCA9515D,112
Ultra Librarian 3D Model Ultra Librarian PCA9515D,112 CAD Model

Description

Product Overview: PCA9515D,112 from NXP Semiconductors

The PCA9515D,112 is a robust I²C-bus repeater designed by NXP Semiconductors to provide bidirectional voltage-level translation and extend the communication range of the I²C-bus interface. This integrated circuit is essential for applications where the bus needs to be extended over a greater length or when interfacing between devices operating at different voltage levels.

Key Features

  • Dual Bidirectional I²C-Bus and SMBus Repeater: The PCA9515D,112 allows for the connection of devices with different voltage levels and extends the communication range between devices.
  • Level Shifting: It can shift between low and high-logic level signals, making it versatile for multi-voltage systems.
  • Operating Voltage: The device supports a wide range of supply voltages from 2.5V to 5.5V, accommodating various system requirements.
  • High Noise Immunity: With built-in hot-swap capability, the PCA9515D,112 offers improved noise immunity, ensuring stable operation in noisy environments.
  • No Direction Control: The I²C-bus repeater operates without the need for a direction control signal, simplifying the design and reducing the complexity of the control logic.
  • Low Standby Current: The device boasts a low standby current, making it suitable for power-sensitive applications.

Applications

The PCA9515D,112 is ideal for a variety of applications, including:

  • Extending the I²C-bus communication distance beyond the typical limit.
  • Interfacing between components that operate at different voltages within a system.
  • Improving signal integrity in noisy environments or in systems with multiple masters.
  • Use in consumer electronics, telecommunications, and industrial control systems where I²C communication is critical.

Package and Quality

The PCA9515D,112 is offered in an SO8 package, which is compact and suitable for space-constrained applications. It meets the high-quality standards set by NXP Semiconductors, ensuring reliability and performance for critical communication tasks.

In summary, the PCA9515D,112 from NXP Semiconductors is a highly versatile I²C-bus repeater that provides effective solutions for extending bus length, level shifting, and enhancing signal integrity in a variety of applications. Its wide operating voltage range and low power consumption make it an excellent choice for designers looking to create robust, multi-voltage I²C-bus interfaces.

You May Also Be Interested in

NXP / Nexperia
Level shifting hot swappable I2C-bus and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9512BDP
Texas Instruments
16-PORT LVDS REPEATER
Lowest to $11.4090
ECAD model for SN65LVDS116DGGRG4
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.1293
ECAD model for SN75LVCP601RTJT
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $7.3737
ECAD model for SN65LVDS104DR
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.4466
ECAD model for DS90LV001TLDX/NOPB
NXP / Nexperia
I2C-bus repeater
Lowest to $0.5123
ECAD model for PCA9515ADP-T
National Semiconductor (TI)
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $9.6084
ECAD model for DS15MB200TSQX
Diodes Incorporated
IC REDRIVER USB 3.0 1CH 20TQFN
Need more? Email Us
ECAD model for PI3EQX5701ZDE
Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $22.6663
ECAD model for SN65LVPE504RUAR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention