EN
  • EN
  • DE

PCA9509D,118

Part No PCA9509D,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 400kHz 8-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name PCA95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCA9509D,118-ND, PCA9509D-T, 568-8704-2, PCA9509D-T-ND, 568-8704-1, 935282227118, 568-8704-6, PCA9509D118
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888699-PCA9509D,118
Ultra Librarian 3D Model Ultra Librarian PCA9509D,118 CAD Model

Description

Product Overview: PCA9509D,118 from NXP

The PCA9509D,118 is a robust, high-performance level translating I²C-bus repeater designed by NXP Semiconductors. This integrated circuit is engineered to provide bidirectional voltage-level translation that is necessary for data transfer in multi-voltage systems. With its capability to connect devices operating at different voltages, the PCA9509D,118 is an essential component for a wide range of applications in the modern electronics industry.

Key Features

  • Voltage Level Shifting: The PCA9509D,118 is capable of shifting between different voltage levels ranging from 0.8V to 5.5V on the A-side and 2.2V to 5.5V on the B-side, enabling communication between devices that operate at these voltages.
  • I²C-Bus Compatibility: It supports both the Standard-mode and Fast-mode I²C-bus specifications, allowing for data transfer rates of up to 400 kHz.
  • Low Standby Current: The device features a very low standby current, making it suitable for power-sensitive applications.
  • Hot-Swap Capability: With its built-in hot-swap feature, the PCA9509D,118 allows I/O card insertion into a live backplane without glitching the data lines.
  • No Direction Control: The repeater does not require direction control, simplifying the design and reducing the complexity of the system.

Applications

The PCA9509D,118 is ideal for a variety of applications where voltage level translation is necessary. It is commonly used in:

  • Mobile Devices
  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Communication Systems
  • Embedded Systems

Package and Quality

This device is offered in a small and convenient SO8 package, which is suitable for space-constrained applications. The PCA9509D,118 is also compliant with the stringent quality standards of the automotive industry, ensuring reliability and performance.

In conclusion, the PCA9509D,118 from NXP is a versatile and reliable solution for systems requiring voltage level translation for I²C-bus interfaces. Its compatibility with various voltage levels and I²C specifications, along with its low-power operation and ease of use, make it a go-to choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess