EN
  • EN
  • DE

STM32WB55CGU6

Part No STM32WB55CGU6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Maximum) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 1MB Flash, 256kB SRAM
Serial Interfaces I2C, SPI, UART, USART, USB
GPIO 30
Supply Voltage (V) 1.71V ~ 3.6V
Current - Receiving 3.8mA ~ 7mA
Current - Transmitting 8.1mA ~ 13.1mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 48-UFQFN Exposed Pad
Part Number Series STM32WB55
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810862-STM32WB55CGU6
Ultra Librarian 3D Model Ultra Librarian STM32WB55CGU6 CAD Model

Description

STM32WB55CGU6: A Versatile Dual-Core Wireless MCU by STMicroelectronics

The STM32WB55CGU6 is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This powerful MCU is part of the STM32WB series, which is renowned for its dual-core architecture and wireless connectivity features. The STM32WB55CGU6 is specifically engineered to facilitate the creation of smart and connected devices within the Internet of Things (IoT) ecosystem.

At the heart of the STM32WB55CGU6 lies a dual-core system, comprising an ARM Cortex-M4 core for high-performance application processing and an ARM Cortex-M0+ core dedicated to managing the Bluetooth 5.0, BLE, and IEEE 802.15.4 wireless stacks. This unique configuration allows for efficient multitasking, as the two cores can run simultaneously, ensuring that wireless communication does not compromise application performance.

The MCU boasts a wide array of features that make it a versatile choice for developers. It includes 1MB of Flash memory and 256KB of SRAM, which provides ample space for complex applications and software stacks. Additionally, it offers a rich set of peripherals such as multiple SPI/I2C interfaces, USART, USB, and a variety of timers and ADCs, enabling a broad range of functionalities for various applications.

Security is a paramount concern in the design of connected devices, and the STM32WB55CGU6 addresses this with its comprehensive set of hardware-based security features. These include Public Key Authentication (PKA), True Random Number Generation (TRNG), and encryption accelerators for AES-128/256, ensuring that data remains secure during wireless transmission and storage.

One of the standout aspects of the STM32WB55CGU6 is its power efficiency. The MCU is designed with energy-saving techniques, including a variety of low-power modes, which make it ideal for battery-operated devices that require long operational lifetimes without frequent recharging.

The STM32WB55CGU6 is supported by a robust ecosystem, including the STM32Cube software suite, which provides comprehensive software HAL libraries, middleware, and examples to jumpstart development. This, combined with its impressive feature set, makes the STM32WB55CGU6 a top choice for designers looking to create advanced wireless applications in areas such as wearable technology, smart home devices, industrial automation, and much more.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess