EN
  • EN
  • DE

ESDA6V1-5E6

Part No ESDA6V1-5E6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260258-ESDA6V1-5E6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5E6 CAD Model

Description

Overview of ESDA6V1-5E6 from STMicroelectronics

The ESDA6V1-5E6 is a robust ESD (Electrostatic Discharge) protection device from the reputable semiconductor manufacturer STMicroelectronics. This product is specifically designed to safeguard sensitive electronic components against the harmful effects of electrostatic discharges. The ESDA6V1-5E6 is part of STMicroelectronics' Transil™ series, which is renowned for its high reliability and efficiency in transient voltage suppression.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, which ensures that the sensitive circuits are well protected from overvoltage conditions.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge) as per the IEC 61000-4-2 standard, offering a high level of protection for your electronic devices.
  • Large Bandwidth: The ESDA6V1-5E6 features a large bandwidth, making it suitable for high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Low Leakage Current: It has a very low leakage current, thereby minimizing power loss and ensuring energy efficiency in your applications.
  • Multiple Applications: This device is ideal for use in a wide range of applications, including mobile phones, computers, and other portable devices.

Package and Installation

The ESDA6V1-5E6 comes in a compact SOT-23-6L package that is easy to integrate into various circuit designs without requiring a significant amount of board space. Its small footprint and leadless design make it suitable for high-density circuit boards commonly found in modern electronic devices.

Reliability and Compliance

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ESDA6V1-5E6 complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the device is characterized by its durability and long operational life, ensuring that it will continue to provide reliable ESD protection over time.

With its combination of features, the ESDA6V1-5E6 from STMicroelectronics is an excellent choice for designers looking to enhance the ESD protection in their electronic systems. Its performance, small size, and compliance with industry standards make it a valuable addition to any sensitive electronic application.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess