EN
  • EN
  • DE

PCA9506BS

Part No PCA9506BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 40-bit I2C-bus I/O port with RESET, OE, and INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235881-PCA9506BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9506BS CAD Model

Description

The NXP PCA9506BS is a sophisticated 40-bit I/O expander designed to provide seamless expansion of input/output operations for a wide range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is an ideal solution for designers looking to enhance the I/O capabilities of their microcontroller-based systems without incurring the cost and complexity of hardware redesigns.

Built upon the I²C-bus interface, the PCA9506BS allows for easy serial communication with microcontrollers and other devices on the same bus. This expander is particularly useful in situations where additional I/O pins are required for switches, sensors, push-buttons, LEDs, and other similar peripherals. Its 40-bit I/O port is divided into five 8-bit ports (Port 0 to Port 4), each of which can be individually configured as an input or output, providing exceptional flexibility and control.

The device's I²C address includes three hardware address pins that enable up to eight PCA9506BS devices to share the same I²C bus, offering the possibility of extending up to a massive 320 I/Os. This feature is highly beneficial for complex systems that require a large number of I/Os while maintaining a minimal footprint.

The PCA9506BS comes in a space-saving 56-pin TSSOP package, ensuring a compact integration into PCB designs. It operates over a wide supply voltage range of 2.3V to 5.5V, making it compatible with both 3.3V and 5V logic levels, and thus suitable for a variety of digital systems. Additionally, the device features an active LOW interrupt output which can be connected to the interrupt input of a microcontroller. This interrupt output is activated when any input state differs from its corresponding Input Port register state and is used to indicate to the host controller that an input state has changed.

In summary, the NXP PCA9506BS is a highly versatile I/O expander that offers an excellent solution for system designers who need to increase the number of I/O lines in a cost-effective and space-efficient manner. Its ease of use, combined with advanced features like individual port configuration and interrupt output, make it an invaluable component in a diverse array of applications ranging from industrial controls to consumer electronics.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess