Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features EEPROM, POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 107485-PCA9501D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9501D,118 CAD Model

Description

The NXP PCA9501D,118 is a robust, versatile 8-bit I/O expander with an on-board 2-kbit EEPROM, designed to provide additional input/output (I/O) ports to a microcontroller or microprocessor through the I²C-bus interface. This device is particularly useful for applications where additional I/Os are necessary and can significantly expand the I/O capabilities of a host processor without the need for redesigning the processor's architecture.

The PCA9501D,118 allows for serial read/write access to the EEPROM and I/O ports, which means that data can be transferred serially to and from the device, allowing for a minimal pin count and simplifying the PCB layout. This feature is especially beneficial in space-constrained applications, where saving PCB space is critical.

With its operating voltage range of 2.5V to 5.5V, the PCA9501D,118 is designed to accommodate a variety of logic levels, making it suitable for interfacing with both 3.3V and 5V systems. This flexibility ensures that the device can be used in a wide range of applications without the need for level shifters or other voltage adaptation methods.

The PCA9501D,118 features an interrupt output that can be configured to reflect the status of the input port pins, enabling the host processor to respond to input changes without the need to constantly poll the expander. This interrupt feature is particularly useful for power-sensitive applications where reducing the processor's workload can lead to significant energy savings.

In terms of packaging, the NXP PCA9501D,118 comes in a small-outline package, which is ideal for applications with limited space. The device is also fully specified over the industrial temperature range, which means it is reliable in extreme conditions and suitable for industrial applications.

Overall, the NXP PCA9501D,118 is a powerful I/O expansion solution that offers additional ports, non-volatile memory storage, and a flexible interface, making it an excellent choice for expanding the capabilities of microcontroller-based systems in a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC GPIO EXPANDER I2C 8B 16-UMLP / I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)
Lowest to $0.4775
ECAD model for FXL6408UMX
Maxim Integrated
I2C/SMBus Interface 400kHz 5.5V Automotive 24-Pin SOIC W / IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $35.5285
ECAD model for MAX7311AWG+
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.4473
ECAD model for PCA9500BS,118
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $14.4435
ECAD model for MAX7312AUG+
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR
Microchip Technology
IC I/O EXPANDER I2C 16B 28SOIC / I/O Expander 16 I²C 3.4 MHz 28-SOIC
Lowest to $3.6259
ECAD model for MCP23018T-E/SO
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4364
ECAD model for MCP23008T-E/ML
NXP / Nexperia
IC EXPANDER 24B 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $1.3167
ECAD model for PCAL6524HEAZ
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Lowest to $1.1013
ECAD model for PCA9555PW,112

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention