Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 640mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2mA at 45V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 20CTQ045
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122910-20CTQ045
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 20CTQ045 CAD Model

Description

The Vishay Semiconductor Diodes Division 20CTQ045 is a Schottky type diode that is designed for discrete semiconductor products. The packaging is tube, and it is mounted through hole. The speed is fast recovery >200mA (Io), and the diode configuration is 1 pair common cathode. The operating temperature range is -55°C to 175°C. The current average rectified is 10A, and the voltage DC reverse is 45V. The supplier device package is TO-220AB, and the base product number is 20CTQ045. The manufacturer's homepage is www.microsemi.com.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
ECAD model for VS-401CNQ045PBF
Panjit
Lowest to $5.0127
ECAD model for SB1640CT
Panjit
Lowest to $0.3521
ECAD model for SB1040FCT
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
ECAD model for 2950103
Panjit
Lowest to $2.7183
ECAD model for SB2040CT
Taiwan Semiconductor
Need more? Email Us
ECAD model for SB2030
IXYS
DIODE MODULE GP 1400V 190A Y4-M6
Need more? Email Us
ECAD model for MDD172-14N1
Panjit
Diode Small Signal Switching 40V 0.2A 6-Pin SOT-363 T/R
Need more? Email Us
ECAD model for BAS40CDW
IXYS
DIODE MODULE GP 1800V 310A Y1-CU
Need more? Email Us
ECAD model for MDD312-18N1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5277 $65.9625
300+ $0.4333 $129.9900
465+ $0.4191 $194.8815
640+ $0.4062 $259.9680
830+ $0.3920 $325.3600
1,105+ $0.3519 $388.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,500 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention