EN
  • EN
  • DE

TLC2254

Part No TLC2254
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268740-TLC2254
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2254 CAD Model

Description

Introducing the TLC2254 from Texas Instruments

The TLC2254 is a high-performance, rail-to-rail operational amplifier designed by Texas Instruments to meet the demanding requirements of modern electronic applications. This advanced op-amp features a unique combination of wide bandwidth, high output drive, and low noise, making it an excellent choice for a broad range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Voltage Range: The TLC2254 operates on a supply voltage ranging from 4.4 V to 16 V, allowing it to be used in various power environments and applications.
  • Low Noise Performance: With its low voltage noise density of 19 nV/√Hz at f = 1 kHz, the TLC2254 is ideal for sensitive audio and instrumentation applications where maintaining signal integrity is critical.
  • High Output Drive Capability: The device can drive loads as low as 600 ohms, providing ample power for a variety of output requirements.
  • Rail-to-Rail Output: The output of the TLC2254 swings within millivolts of the supply rails, maximizing the dynamic range in single or split supply applications.
  • MicroPower Operation: With a typical quiescent current of 210 µA per channel, the TLC2254 is optimized for low-power applications, helping to extend battery life in portable devices.
  • Wide Bandwidth: A high bandwidth of 2.2 MHz allows the TLC2254 to be used in fast signal processing applications without significant signal distortion.

Applications

The versatility of the TLC2254 operational amplifier enables its use in a multitude of applications, such as:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Test and measurement equipment
  • Battery-powered devices
  • Automotive systems

With its robust feature set, the TLC2254 from Texas Instruments is engineered to provide reliable performance and flexibility, making it a go-to solution for designers seeking a high-quality operational amplifier for their next project. Whether you're working on a precision analog circuit or a high-volume consumer product, the TLC2254 offers the precision, power, and efficiency to meet your needs.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6875 $50.6250
75+ $1.3847 $103.8525
115+ $1.3414 $154.2610
155+ $1.2981 $201.2055
200+ $1.2549 $250.9800
270+ $1.1250 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess