Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 285494-QCA9890-2R4E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCA9890-2R4E CAD Model

Description

The QCA9890-2R4E is an electronic component manufactured by QUALCOMM.

  • Function: It is a wireless LAN chip that supports 802.11a/b/g/n/ac standards.
  • Use: This chip is designed for use in embedded systems such as routers, access points, and other devices that require high-speed wireless connectivity.
  • Features: The QCA9890-2R4E is known for its low power consumption and high performance.
  • Benefit: It is a popular choice among manufacturers due to its reliability and compatibility.
  • Supply: Although the supply of this component is limited, it is still in demand in the market due to its unique features.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
ECAD model for QMMCC0580-M
UBIQ
Need more? Email Us
ECAD model for QM6008D
Intel
Need more? Email Us
ECAD model for QG82LPG
UBIQ
Lowest to $0.2639
ECAD model for QM3002S
Intel
Need more? Email Us
ECAD model for QLPXA263B1C400
Nortel Networks
Need more? Email Us
ECAD model for QMV223BT5
UBIQ
Need more? Email Us
ECAD model for QM4003D
UBIQ
Lowest to $0.3503
ECAD model for QM3006S
Nortel Networks
Need more? Email Us
ECAD model for QMV262AT5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention