EN
  • EN
  • DE

PCA84C122AT/126

Part No PCA84C122AT/126
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345110-PCA84C122AT/126
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C122AT/126 CAD Model

Description

The PCA84C122AT/126 is a versatile automotive microcontroller designed and manufactured by NXP Semiconductors, a leader in the automotive electronics industry. This high-performance microcontroller is specifically tailored for the demanding needs of automotive applications, offering a robust set of features that ensure reliability, efficiency, and advanced functionality in vehicular systems.

Key Features:

  • Advanced Architecture: The PCA84C122AT/126 is built on a sophisticated architecture that provides a balance of computational power and energy efficiency, making it suitable for a wide range of automotive applications.
  • Enhanced Memory: It comes equipped with ample memory resources, including flash memory and RAM, to handle complex software stacks and facilitate rapid data processing.
  • High Integration: This microcontroller integrates multiple functionalities such as communication interfaces, analog-to-digital converters (ADCs), and timers, reducing the need for external components and simplifying system design.
  • Robust I/O Capabilities: With its flexible input/output options, the PCA84C122AT/126 can interface with various sensors, actuators, and other electronic components commonly found in automotive environments.
  • Automotive Grade: Designed to meet stringent automotive standards, this microcontroller operates reliably under harsh conditions, including extreme temperatures, vibrations, and electromagnetic disturbances.
  • Communication Protocols: It supports a range of communication protocols essential for automotive networks, such as CAN, LIN, and others, facilitating seamless integration into vehicle systems.

Applications:

The PCA84C122AT/126 is ideal for a multitude of automotive applications, including but not limited to engine control units, transmission control units, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS).

Quality and Reliability:

NXP's commitment to quality ensures that the PCA84C122AT/126 microcontroller meets the highest reliability standards. This product is manufactured in state-of-the-art facilities, with rigorous testing procedures in place to guarantee performance in the demanding automotive sector.

Overall, the PCA84C122AT/126 from NXP is a powerful and reliable choice for automotive manufacturers looking to enhance the intelligence and connectivity of their vehicles, while adhering to the industry's rigorous safety and quality requirements.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess