EN
  • EN
  • DE

W25Q32BVSFTG

Part No W25Q32BVSFTG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409641-W25Q32BVSFTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSFTG CAD Model

Description

The W25Q32BVSFTG is a 32M-bit Serial Flash memory, with advanced security features and flexible architecture. It features a small sector erase and a wide voltage supply range, making it suitable for various embedded systems. This memory device uses a single 2.7V to 3.6V power supply and offers low power consumption.

Applications

  • Embedded Systems: Used as boot memory, storing configuration data, and application code.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and portable media players for storing firmware and user data.
  • Networking Equipment: Implemented in routers, switches, and modems for storing boot code and configuration settings.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing program logic and data.
  • IoT Devices: Used in a wide range of Internet of Things devices for storing firmware, sensor data, and configuration information.

Features

  • 32M-bit (4M-byte) memory: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI operation.
  • Clock Speeds up to 104MHz: Enables fast read/write operations.
  • Small Sector Erase: Allows for efficient memory management by erasing only small sectors.
  • Program/Erase Suspend/Resume: Enhances system responsiveness by allowing operations to be paused and resumed.
  • Advanced Security Features: Includes block protection and unique ID for secure storage.
  • Wide Voltage Supply Range: Operates from 2.7V to 3.6V.

Benefits

  • High Performance: Fast read/write speeds enhance system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Architecture: Supports various SPI modes and features for diverse applications.
  • Enhanced Security: Protects sensitive data with advanced security features.
  • Reliable Storage: Provides non-volatile storage, ensuring data retention even when power is off.
  • Cost-Effective: Provides a competitive storage solution for embedded systems.

Additional Details

The W25Q32BVSFTG utilizes a standard SPI interface, allowing easy integration with microcontrollers and processors. It supports various package options for design flexibility. It also features a JEDEC standard Serial Flash Discoverable Parameter (SFDP) table, enabling easy identification and configuration. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess