EN
  • EN
  • DE

PC33MR2001RVKR2

Part No PC33MR2001RVKR2
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC RX 77GHZ RADAR AUTO / RF Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PC33
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346120-PC33MR2001RVKR2
Ultra Librarian 3D Model Ultra Librarian PC33MR2001RVKR2 CAD Model

Description

Product Overview: PC33MR2001RVKR2 by NXP

The PC33MR2001RVKR2 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a trusted leader in smart secure connectivity solutions. This product stands out in the market for its robust performance, exceptional reliability, and versatile features tailored for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the PC33MR2001RVKR2 is a powerful ARM Cortex-M0+ processor. This core is known for its energy efficiency and is capable of operating at speeds of up to 48 MHz, providing a balanced combination of performance and power consumption.
  • Memory Capabilities: This MCU comes equipped with ample memory resources, including up to 128 KB of flash memory and 16 KB of SRAM, allowing for efficient code and data storage.
  • Connectivity: With multiple communication interfaces such as I2C, SPI, and UART, the PC33MR2001RVKR2 can easily connect with other peripherals and devices, making it ideal for complex embedded systems.
  • Analog and Timer Functions: The device includes a variety of analog features like multiple-channel ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and general-purpose timers for precise control and measurement tasks.
  • Low Power Modes: To support applications that require low power consumption, the MCU offers multiple power-saving modes, allowing designers to optimize energy usage for battery-powered devices.
  • Security: Security features such as hardware CRC (Cyclic Redundancy Check) ensure data integrity during communication, making the MCU suitable for applications where data accuracy is critical.

Applications

The PC33MR2001RVKR2 is designed to serve a diverse array of applications, including but not limited to industrial control systems, consumer electronics, automotive components, and Internet of Things (IoT) devices. Its robust feature set enables developers to create sophisticated, reliable, and secure products that meet the evolving demands of technology.

Quality and Support

NXP is known for its commitment to quality, and the PC33MR2001RVKR2 is no exception. It is backed by NXP's extensive support and documentation, ensuring that developers have access to the resources they need to successfully integrate this MCU into their products. Whether you are working on a new design or looking to upgrade an existing system, the PC33MR2001RVKR2 offers the performance, features, and reliability that modern applications require.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess