Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss
Interface I2C
Sensitivity 1 ~ 3.9mg/Digit, ±0.01%/°C
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM303DLM
Other Names 497-11938,STEVALMKI113V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283664-STEVAL-MKI113V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI113V1 CAD Model

Description

The STEVAL-MKI113V1 is an advanced sensor board from STMicroelectronics, designed to provide a comprehensive solution for motion and environmental sensing in a wide range of applications. This compact and versatile module is part of ST's MEMS adapters motherboard (STEVAL-MKI109Vx) and is specifically tailored for quick and easy development with ST's high-performance MEMS sensors.

Key Features

  • Integrated Sensors: The board includes state-of-the-art sensors for measuring acceleration, magnetic fields, and atmospheric pressure, providing a multi-dimensional approach to motion and environmental sensing.
  • High Precision: With high-resolution sensing capabilities, the STEVAL-MKI113V1 delivers precise data, making it suitable for applications requiring accurate motion tracking or environmental monitoring.
  • Easy Connectivity: Designed for seamless integration, the board connects via a standard DIL 24-pin socket, ensuring compatibility with ST's MEMS adapters motherboard and simplifying the prototyping process.
  • Flexible Power Supply: The module supports a wide range of power supply voltages, accommodating various use cases and system configurations.
  • Software Support: ST provides extensive software libraries and development tools that facilitate the use of the STEVAL-MKI113V1, allowing for rapid prototyping and development cycles.

Applications

The STEVAL-MKI113V1 is ideal for a variety of applications, including:

  • Wearable devices
  • Smartphones and tablets
  • Gaming and virtual reality input devices
  • Industrial and automotive systems
  • Navigation and robotics

Technical Specifications

The board is equipped with robust technical specifications that cater to demanding requirements:

  • Accelerometer with selectable full-scale range
  • Magnetometer with high-resolution output
  • Pressure sensor for atmospheric monitoring
  • Compatible with I2C and SPI interfaces

With the STEVAL-MKI113V1, STMicroelectronics continues to uphold its reputation for providing innovative and reliable sensor solutions. Whether for prototyping or for integration into final products, this sensor board delivers performance and versatility for a multitude of sensing needs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention