EN
  • EN
  • DE

PC33907AE

Part No PC33907AE
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Analog / Linear ICs (S&D, non Std., MPP) Part 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1199095-PC33907AE
Categories Interface - Specialized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC33907AE CAD Model

Description

The PC33907AE from NXP Semiconductors is a cutting-edge microcontroller that stands out in the market for its robust performance and versatility. Designed to cater to the demanding needs of automotive and industrial applications, this product is part of NXP's renowned series of high-performance microcontrollers.

Key Features

  • Advanced Core: At the heart of the PC33907AE is an efficient core that delivers exceptional processing power, enabling complex computations and control tasks to be performed with ease.
  • Memory Capacity: It boasts a significant amount of integrated memory, including both volatile and non-volatile options, to support a wide range of applications and data storage requirements.
  • Connectivity: The device includes multiple communication interfaces, such as CAN, LIN, and Ethernet, providing excellent connectivity options for various peripheral devices and networks.
  • Robust Security: Security is a paramount feature of the PC33907AE, which includes advanced cryptographic modules and secure boot capabilities to protect against unauthorized access and ensure data integrity.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller operates at low power levels without compromising on performance, making it ideal for energy-sensitive applications.
  • Temperature Range: The PC33907AE is engineered to withstand extreme temperatures, ensuring reliable operation in harsh environmental conditions.

Applications

The PC33907AE is adept at handling a diverse range of applications. Its robust architecture makes it particularly suitable for:

  • Automotive control units such as engine management systems and advanced driver-assistance systems (ADAS).
  • Industrial automation systems where precision and reliability are critical.
  • Embedded systems requiring high-speed processing and secure data handling.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PC33907AE. The product is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and longevity. This microcontroller is an excellent choice for designers and engineers looking for a reliable and powerful solution to drive their next-generation automotive and industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3271 $59.7195
110+ $1.0892 $119.8120
165+ $1.0545 $173.9925
230+ $1.0210 $234.8300
295+ $0.9864 $290.9880
395+ $0.8847 $349.4565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess