EN
  • EN
  • DE

PC33901SEF

Part No PC33901SEF
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description High-speed CAN Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028444-PC33901SEF
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC33901SEF CAD Model

Description

Introducing the NXP PC33901SEF: A High-Performance Secure Element

The NXP PC33901SEF is a state-of-the-art secure element designed to provide robust security solutions for a wide range of applications. This powerful chip is ideal for use in mobile transactions, secure authentication, and IoT devices, where data protection and integrity are of utmost importance.

Advanced Security Features

The PC33901SEF is equipped with cutting-edge security features to safeguard sensitive information. It incorporates advanced cryptographic algorithms, including AES, DES, and RSA, ensuring that data remains encrypted and secure. Additionally, the chip includes a true random number generator (TRNG) which is essential for generating secure keys and facilitating secure communications.

High Performance and Flexibility

Performance is key in secure elements, and the NXP PC33901SEF does not disappoint. With its high-speed interface and efficient processing capabilities, it can handle complex cryptographic operations swiftly, making it suitable for applications that require fast and secure data processing. Moreover, the chip's flexible architecture allows it to be integrated into a variety of systems, ranging from simple smart cards to complex IoT ecosystems.

Robust Physical Security

Beyond its cryptographic capabilities, the PC33901SEF also features robust physical security measures. Its tamper-resistant design ensures that any physical attempts to compromise the device will be thwarted, thus protecting against a wide range of physical attacks. This makes it an ideal choice for applications where hardware could be exposed to tampering or harsh environments.

Easy Integration

Integrating the NXP PC33901SEF into your system is a straightforward process, thanks to its compatibility with standard communication protocols. It supports both contact and contactless interfaces, making it versatile for diverse deployment scenarios. Whether your application requires traditional smart card interfaces or the convenience of NFC, the PC33901SEF can accommodate your needs.

Trusted by Industry Leaders

NXP is a trusted name in the field of secure semiconductors, and the PC33901SEF is a testament to their commitment to providing secure, high-quality products. With its advanced features and reliable performance, the PC33901SEF is the right choice for organizations looking to enhance the security of their digital systems.

Embrace the security and performance of the NXP PC33901SEF for your next project and ensure your data remains protected against the evolving threats in today's digital world.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess