EN
  • EN
  • DE

P87C52EFAA

Part No P87C52EFAA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Otprom 8 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083725-P87C52EFAA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C52EFAA CAD Model

Description

The NXP P87C52EFAA is a powerful 8-bit microcontroller that is part of the 80C51 family, known for its versatility and reliability in a wide range of applications. This microcontroller combines the convenience of an industry-standard architecture with the benefits of a high clock speed, resulting in an efficient and robust embedded control solution.

Key Features

  • High Performance 8-bit Architecture: The P87C52EFAA operates at a frequency of up to 40 MHz, providing a high level of processing power for complex operations and tasks.
  • Enhanced Memory: Equipped with 8KB of on-chip Flash memory, this microcontroller allows for easy program storage and provides ample space for most control applications.
  • RAM Resources: It includes 256 bytes of RAM, ensuring that there is enough internal memory to handle data-intensive operations.
  • Multiple 32-bit I/O Ports: The device features four 8-bit I/O ports, fully programmable for interface flexibility, making it suitable for a variety of digital control tasks.
  • Three 16-bit Timer/Counters: These timers can be used in various modes to measure time intervals, count events, or generate precise time delays.
  • Serial Communication Capabilities: With a full-duplex UART, the P87C52EFAA can handle serial communication with ease, allowing for simple integration with other systems and peripherals.
  • Interrupt System: The microcontroller has a robust interrupt system with two priority levels, ensuring responsive performance for real-time applications.
  • On-chip Oscillator and Clock Circuitry: This feature simplifies the system design as there is no need for external clock components.

Applications

The NXP P87C52EFAA is suitable for a multitude of applications due to its flexible feature set. Common uses include industrial control systems, home appliances, automotive electronics, and embedded systems for consumer electronics. Its robust serial communication and interrupt capabilities make it particularly well-suited for applications requiring complex human-machine interfaces or real-time data processing.

Conclusion

With its combination of high-speed performance, extended memory, and versatile I/O options, the NXP P87C52EFAA microcontroller is an ideal choice for designers looking to implement a reliable and efficient control system in their products. Its compatibility with the 80C51 family ensures a smooth integration path for systems already utilizing this architecture.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess