EN
  • EN
  • DE

PC270113EP

Part No PC270113EP
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX - 56-VFQFN / UWB RF TRANCIEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx Only
Operating Supply Voltage 3.3V
Package 56-VFQFN Exposed Pad
Win Source Part Number 791400-PC270113EP
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 15, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC270113EP CAD Model

Description

The NXP PC270113EP is a top-of-the-line microcontroller unit (MCU) designed for robust performance in a variety of applications. This product is part of NXP's esteemed portfolio, known for integrating advanced technology to deliver efficiency, security, and connectivity. The PC270113EP is particularly suited for industrial, automotive, and consumer electronics where reliability and high performance are non-negotiable.

Key Features

  • High Performance: The PC270113EP boasts a powerful processing core that enables it to handle complex tasks with ease, ensuring smooth operation in demanding applications.
  • Energy Efficiency: Designed with energy-saving features, this MCU is ideal for applications that require low power consumption without sacrificing performance.
  • Connectivity: With built-in support for various communication protocols, the PC270113EP ensures seamless integration into connected systems, making it perfect for IoT (Internet of Things) devices.
  • Security: Security is a paramount concern in today's connected world, and the PC270113EP addresses this with advanced security features that protect against unauthorized access and ensure data integrity.
  • Robust Design: The MCU is engineered to withstand harsh conditions, making it a reliable choice for industrial environments where temperature and vibration could be issues.

Applications

The versatility of the NXP PC270113EP MCU makes it suitable for a wide range of applications. It is commonly used in automotive control systems, where precision and reliability are critical. Additionally, it finds its place in home automation systems, providing the intelligence for smart devices. Industrial automation is another area where the PC270113EP shines, offering the processing power needed for complex machinery control.

Technical Specifications

The PC270113EP's technical specifications include a robust architecture, multiple I/O options, and compatibility with a range of development tools. This ensures that engineers and developers can easily integrate the MCU into their designs and bring their products to market quickly.

For detailed technical specifications, datasheets, and support resources, customers should visit the official NXP website or contact their local NXP sales representative.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess