EN
  • EN
  • DE

PC270143VM

Part No PC270143VM
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX - 144-LFBGA / High Performance Communication IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx Only
Operating Supply Voltage 3.3V
Package 144-LFBGA
Win Source Part Number 791401-PC270143VM
Popularity Medium
Supply and Demand Status Limited
Family Name PC270143VM
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC270143VM CAD Model

Description

The PC270143VM is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the needs of modern embedded systems. This powerful MCU is part of NXP's renowned product line, known for its high performance, reliability, and versatility. The PC270143VM is an ideal choice for a wide range of applications, including automotive, industrial control, Internet of Things (IoT), and consumer electronics.

Key Features

  • Advanced Core: At the heart of the PC270143VM is an advanced processor core that offers exceptional processing power and efficiency, enabling complex computations and multitasking without compromising on performance.
  • Memory Capabilities: The MCU comes with ample memory resources, including high-speed RAM and flash memory, facilitating quick data access and ample storage for application code and data.
  • Connectivity: With its comprehensive set of connectivity options, the PC270143VM ensures seamless integration into any system. It includes support for multiple communication protocols such as SPI, I2C, UART, CAN, and USB, providing flexibility for various design requirements.
  • Robust Security: Security is a paramount concern in today's connected devices. The PC270143VM addresses this with built-in security features that protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power conservation in mind, the MCU offers various power-saving modes, making it suitable for battery-operated devices and applications where power efficiency is crucial.
  • Analog and Digital Peripherals: A rich set of peripherals, including ADCs, DACs, timers, and PWM controllers, extend the functionality of the PC270143VM, allowing for a wide range of analog and digital applications.

Applications

The versatile nature of the PC270143VM positions it as a go-to MCU for developers looking to implement advanced features in their products. It's particularly well-suited for:

  • Automotive systems such as engine control units and dashboard electronics
  • Industrial automation and control systems
  • Smart home devices and home automation systems
  • Wearable technology and personal health devices
  • Complex IoT devices requiring robust processing and connectivity

In conclusion, the PC270143VM by NXP Semiconductors is a powerful and versatile microcontroller that offers a perfect blend of performance, security, and energy efficiency, making it an ideal choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess