EN
  • EN
  • DE

PC10XS3535HFK

Part No PC10XS3535HFK
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Smart Front Corner Light Switch 24-Pin Power QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 24
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1083975-PC10XS3535HFK
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC10XS3535HFK CAD Model

Description

The PC10XS3535HFK is a state-of-the-art automotive power management integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-efficiency device is engineered to meet the rigorous demands of automotive applications, providing reliable and robust performance for a wide range of automotive systems.

Key Features

  • High Integration: The PC10XS3535HFK integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system manufacturers.
  • Voltage Regulation: It features built-in voltage regulators that ensure stable operation even under fluctuating power supply conditions, which is critical for automotive electronics.
  • Thermal Protection: The device includes advanced thermal protection features that prevent overheating, ensuring long-term reliability and safety.
  • Load Dump Protection: With its robust load dump protection, the PC10XS3535HFK is capable of handling the transient surges typically found in automotive power systems, safeguarding connected electronics.
  • Multiple Output Channels: It offers multiple output channels, each with its own control and diagnostic functions, providing flexibility and ease of integration into complex automotive systems.

Applications

The versatility of the PC10XS3535HFK makes it suitable for a broad range of automotive applications, including:

  • Body control modules
  • Lighting systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems

Quality and Reliability

Adhering to the stringent quality standards of the automotive industry, the PC10XS3535HFK is designed for high reliability. NXP's commitment to quality ensures that this IC meets the AEC-Q100 standard, which is a critical requirement for automotive-grade components.

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the comprehensive datasheet provided by NXP. This includes information on the electrical characteristics, pin configurations, package details, and operational guidelines necessary for the successful integration of the PC10XS3535HFK into automotive systems.

With its robust feature set and adherence to automotive quality standards, the PC10XS3535HFK from NXP stands out as a superior choice for power management in modern vehicles, contributing to safer and more reliable automotive electronics.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess