EN
  • EN
  • DE

RKC8BD103J

Part No RKC8BD103J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 295591-RKC8BD103J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKC8BD103J CAD Model

Description

The RKC8BD103J is a thick film chip resistor manufactured by KOA Speer. It is designed for general purpose applications where stable resistance and reliable performance are required. KOA Speer is a reputable manufacturer known for producing high-quality passive components.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and other home entertainment devices for current limiting and voltage division.
  • Industrial Equipment: Found in power supplies, motor controllers, and instrumentation equipment.
  • Automotive Electronics: Employed in various automotive control modules and sensor circuits.
  • Telecommunications: Utilized in communication devices such as routers, modems, and cellular phones.
  • Medical Devices: Integrated into medical monitoring equipment and diagnostic tools.

Features

  • Thick Film Construction: Provides excellent stability and reliability.
  • Small Size: Suitable for high-density circuit board designs.
  • Wide Resistance Range: Available in various resistance values to meet diverse application requirements.
  • High Power Rating: Capable of handling moderate power dissipation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Stable Performance: Ensures consistent operation over a wide range of environmental conditions.
  • Reliable Operation: Offers long-term reliability, reducing the risk of circuit failures.
  • Space Saving: Compact size allows for efficient use of board space.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy to Integrate: Compatible with standard surface mount assembly processes.

Additional Details

The RKC8BD103J typically comes in standard EIA sizes such as 0603 or 0805. It has a resistance value of 10kΩ (103 indicates 10 x 10^3 ohms). Key specifications include tolerance, temperature coefficient of resistance (TCR), and power rating. The tolerance indicates the allowable deviation from the nominal resistance value, while the TCR specifies the change in resistance per degree Celsius. The power rating determines the maximum power that the resistor can safely dissipate. These resistors are commonly used in circuits requiring precise and stable resistance values, such as feedback networks, pull-up/pull-down resistors, and current-limiting applications. The robust construction and adherence to industry standards make the RKC8BD103J a reliable choice for a wide range of electronic designs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess