EN
  • EN
  • DE

MAX744ACWETE2

Part No MAX744ACWETE2
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075736-MAX744ACWETE2
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX744ACWETE2 CAD Model

Description

Maxim Integrated MAX744ACWE+T2 Step-Up DC-DC Converter

The Maxim Integrated MAX744ACWE+T2 is a high-efficiency, adjustable, step-up (boost) DC-DC converter designed for generating a higher voltage from a lower voltage input. This component is ideal for a wide range of applications, including battery-powered devices, where extending the battery life is a critical concern. The MAX744ACWE+T2 is part of Maxim's commitment to providing power-efficient and compact solutions for modern electronic devices.

Key Features

  • Voltage Range: The device operates with an input voltage range from 2V to 16.5V, making it suitable for applications that run on single-cell batteries or multiple-cell battery configurations.
  • Adjustable Output: The output voltage is adjustable from 2.7V to 16.5V, allowing designers to tailor the output to the needs of the specific circuit or device.
  • High Efficiency: The MAX744ACWE+T2 offers a high efficiency of up to 94%, minimizing energy loss during conversion and ensuring longer battery life for portable applications.
  • Low Quiescent Current: Its low quiescent current extends battery life by reducing the power consumption when the device is in standby mode.
  • Frequency Operation: It operates at a switching frequency of 300kHz, which provides a good balance between efficiency and the size of external components.
  • Protection Features: The device includes built-in thermal shutdown and current-limit protections to safeguard the circuit against excessive temperatures and overcurrent conditions.
  • Package: The MAX744ACWE+T2 comes in a compact 16-SOIC W package, which is suitable for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Power Supply Modules
  • Handheld Instruments

The MAX744ACWE+T2 is a versatile component that combines performance with reliability, making it an excellent choice for engineers and designers looking to improve the power management in their next generation of electronic products. With its adjustable output and protective features, this step-up converter from Maxim Integrated ensures that your devices run efficiently and safely.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess