EN
  • EN
  • DE
  • IT

PBR951,215

Part No PBR951,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN UHF 100MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.3dB to 2dB @ 1GHz to 2GHz
Maximum Power Dissipation 365mW
Typical Gain (hFE) (Min) 50 @ 5mA, 6V
Maximum Current Collector 100mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096155-PBR951,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBR951,215 CAD Model

Description

The PBR951,215 is a cutting-edge semiconductor product from NXP, a renowned leader in the electronics industry. This component is designed to cater to a wide range of applications, offering exceptional performance and reliability. Known for its high efficiency and durability, the PBR951,215 is an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • Advanced Technology: The PBR951,215 is built using NXP's state-of-the-art semiconductor technology, which ensures high-speed operation and low power consumption.
  • High Integration: With its integrated circuits, the product offers a compact solution, reducing the need for multiple components and saving valuable board space.
  • Robust Performance: Designed to withstand harsh environments, the PBR951,215 operates reliably under extreme temperatures and conditions.
  • Energy Efficient: The component's energy-saving features contribute to the overall efficiency of the system, making it suitable for eco-friendly applications.
  • Compliance: NXP ensures that the PBR951,215 meets industry standards and regulations, providing a compliant solution for global markets.

Applications

The versatile nature of the PBR951,215 allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The PBR951,215 boasts a range of technical specifications that make it a powerful component in any electronic system:

  • Voltage ratings
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type and dimensions

For detailed specifications and application notes, customers should refer to the official NXP datasheets and product documentation.

Quality Assurance

NXP is committed to delivering high-quality products. The PBR951,215 undergoes rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability. Customers can trust NXP for consistent product excellence and support.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess