EN
  • EN
  • DE
  • IT

CAP1203-1-AC3-TR

Part No CAP1203-1-AC3-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR CAP 3CH 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series RightTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs 3
Interface I2C, SMBus
Voltage - Supply 3V ~ 5.5V
Current - Supply 500µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number CAP1203
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576155-CAP1203-1-AC3-TR
Ultra Librarian 3D Model Ultra Librarian CAP1203-1-AC3-TR CAD Model

Description

Microchip Technology's CAP1203-1-AC3-TR Touch Sensor IC

The CAP1203-1-AC3-TR is a highly sophisticated touch sensor integrated circuit (IC) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is a part of Microchip's extensive range of capacitive touch sensors that are engineered to provide innovative and reliable human interface solutions for a wide array of applications.

The CAP1203-1-AC3-TR is a single-channel capacitive touch sensor that comes in a compact 6-pin TDFN package, allowing for easy integration into space-constrained designs. It is particularly suitable for applications where power consumption, board space, and aesthetics are critical considerations, such as in portable devices, consumer electronics, home appliances, and industrial controls.

This touch sensor IC boasts a robust feature set that includes automatic recalibration, which ensures long-term reliability and performance even in the presence of environmental changes. The IC also features an advanced power-saving mode, making it an ideal choice for battery-operated devices where power efficiency is paramount.

Furthermore, the CAP1203-1-AC3-TR is equipped with Microchip's proprietary RightTouch® technology, which enhances touch detection and helps to reduce false triggering, providing a more reliable and user-friendly interface. The IC also supports multiple communication interfaces, including an I2C-compatible interface, allowing for easy integration with microcontrollers and other digital systems.

For design flexibility, the CAP1203-1-AC3-TR offers programmable sensitivity and touch/release thresholds, enabling designers to tailor the touch sensor's behavior to specific application requirements. Additionally, the IC's built-in noise filtering algorithms help to mitigate the effects of electrical noise, which can be particularly beneficial in harsh industrial environments.

In summary, the CAP1203-1-AC3-TR from Microchip Technology is a versatile and dependable touch sensor IC that combines low power consumption, compact form factor, and advanced touch sensing features. It is an excellent choice for designers looking to implement intuitive touch interfaces in their products.

You May Also Be Interested in

Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3688 $54.7520
90+ $1.1231 $101.0790
140+ $1.0880 $152.3200
190+ $1.0529 $200.0510
250+ $1.0178 $254.4500
330+ $0.9125 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,947 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess