EN
  • EN
  • DE

EM5873-000

Part No EM5873-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55/2324H-24-9/96-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031595-EM5873-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM5873-000 CAD Model

Description

The EM5873-000 is a fiber optic cable manufactured by TE Connectivity. It is designed for high-speed data transmission over long distances, making it suitable for various telecommunications, networking, and industrial applications. This cable offers reliable performance and durability in demanding environments.

Applications:

  • Telecommunications: Backbone networks for transmitting voice, data, and video signals.
  • Data Centers: Interconnecting servers, storage devices, and networking equipment.
  • Industrial Automation: Connecting sensors, controllers, and other devices in manufacturing facilities.
  • Aerospace and Defense: Communication systems in aircraft, spacecraft, and military vehicles.

Features:

  • Fiber Optic Technology: Uses optical fibers to transmit data as light pulses, providing high bandwidth and low signal loss.
  • Durable Construction: Designed to withstand harsh environmental conditions, including extreme temperatures, humidity, and vibration.
  • EMI/RFI Immunity: Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable data transmission.
  • Low Attenuation: Minimizes signal degradation over long distances, enabling longer cable runs without repeaters.
  • Compact Size: Offers a small form factor, making it easy to install and manage in tight spaces.

Benefits:

  • High-Speed Data Transmission: Enables faster data transfer rates compared to copper cables.
  • Long-Distance Communication: Allows for reliable communication over long distances without signal degradation.
  • Improved Signal Quality: Provides cleaner and more reliable signals, reducing the risk of data errors.
  • Enhanced Security: Offers increased security compared to copper cables, as it is more difficult to tap into fiber optic lines.
  • Reduced Maintenance Costs: Requires less maintenance due to its durability and resistance to environmental factors.

Additional Details:

The EM5873-000 cable is available in various lengths and connector types to suit different application requirements. It typically features a single-mode or multi-mode fiber, depending on the desired bandwidth and distance. The cable jacket is made of a durable material that protects the fiber from damage. Refer to the product datasheet for specific technical specifications, including fiber type, connector type, attenuation, and operating temperature range.

You May Also Be Interested in

HellermannTyton
CBL TIE LOCKING GRAY 50LBS 1.28' / Standard, Locking Gray 4.33" (110.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
Samtec Inc.
RF Cable Assemblies
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess