EN
  • EN
  • DE

P89LPC924FDH,518

Part No P89LPC924FDH,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series LPC900
Package Reel - TR
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 4x8b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number P89LPC924FDH518, 568-4338-6, 935274623518, P89LPC924FDH-T, P89LPC924FDH-T-ND, 568-4338-1, 568-4338-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844445-P89LPC924FDH,518
Ultra Librarian 3D Model Ultra Librarian P89LPC924FDH,518 CAD Model

Description

NXP P89LPC924FDH,518 Microcontroller

The P89LPC924FDH,518 is a highly integrated microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the electronics industry. This MCU is part of the P89LPC900 series, which is known for its low power consumption and high-performance capabilities. The P89LPC924FDH,518 is designed to deliver exceptional efficiency and functionality for a wide range of embedded applications.

Key Features:

  • Core: The core of this microcontroller is based on a high-performance 8-bit architecture that operates at a frequency of up to 18 MHz, ensuring swift processing and response times.
  • Memory: It comes with 8 KB of flash memory, which provides ample space for program storage, and 512 bytes of RAM for data processing.
  • I/O Ports: The device features 21 general-purpose input/output (GPIO) pins, which offer flexibility in connecting to various peripherals and devices.
  • Timers: Equipped with two 16-bit timers and one watchdog timer, the P89LPC924FDH,518 can handle multiple timing tasks simultaneously, making it ideal for time-sensitive applications.
  • Communication Interfaces: It includes a versatile serial communication interface that supports I²C-bus, UART, and SPI protocols, providing a range of options for serial data exchange.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC allows the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Power Management: The microcontroller offers several power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable devices.
  • On-Chip Oscillator: The presence of an on-chip oscillator with a frequency range of 7.5 MHz to 18 MHz provides a reliable clock source without the need for external components.

Applications:

The P89LPC924FDH,518 microcontroller is suitable for a variety of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Battery-powered devices

With its robust feature set and adaptability, the P89LPC924FDH,518 from NXP is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for their embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess