EN
  • EN
  • DE

LPC3250FET296/01,5

Part No LPC3250FET296/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 296TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 266MHz
Number of I/O 51
Program Memory Type ROMless
Data RAM Size 256K x 8
Supply Voltage - Operating 0.9 V to 3.6 V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 296-TFBGA (15x15)
Win Source Part Number 129777-LPC3250FET296/01,5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC3250FET296/01,5 CAD Model

Description

NXP LPC3250FET296/01,5 Microcontroller

The NXP LPC3250FET296/01,5 is a high-performance, low-power microcontroller that is part of NXP's LPC3000 family, designed to meet the demanding requirements of embedded applications. This microcontroller is based on the ARM926EJ-S core, which operates at speeds of up to 266 MHz, providing a balanced combination of computing power and energy efficiency.

With its advanced feature set, the LPC3250FET296/01,5 is ideal for a wide range of applications, including industrial control, medical systems, automotive electronics, and consumer products. It supports a variety of communication protocols, making it a versatile choice for system designers looking to integrate multiple functionalities into their projects.

Key Features:

  • Core: ARM926EJ-S CPU with a maximum frequency of 266 MHz, featuring ARM Jazelle technology for Java acceleration.
  • Memory: Includes 256 KB of internal SRAM, with a memory controller supporting external DDR, SDRAM, Static Memory, and NAND Flash.
  • Graphics: Integrated LCD controller that supports STN and TFT displays up to 1024x768 pixels, suitable for user interfaces with graphical content.
  • Connectivity: A comprehensive set of peripherals including USB 2.0 Full-Speed Host/Device/OTG, Ethernet 10/100 MAC, CAN 2.0B, UARTs, SPI, I2C, and more.
  • Power Management: A dedicated power management unit (PMU) that enables dynamic power control, reducing power consumption for battery-powered devices.
  • Security: Features hardware-accelerated encryption and decryption for secure data transfer and storage, supporting a variety of algorithms like AES, SHA, and RSA.
  • Package: Available in a 296-pin LFBGA package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: Designed to operate within an industrial temperature range, ensuring reliability under extreme conditions.

The LPC3250FET296/01,5 also supports a range of development tools and software, making it easier for engineers to develop, debug, and bring their products to market quickly. With its robust design and comprehensive feature set, the NXP LPC3250FET296/01,5 microcontroller is an excellent choice for any application that requires a high level of integration, performance, and reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5916 $58.7748
7+ $16.0752 $112.5264
10+ $15.5728 $155.7280
14+ $15.0705 $210.9870
18+ $14.5681 $262.2258
23+ $13.0611 $300.4053
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess