The NXP P89C52X2BN/00 is a highly integrated, high-performance microcontroller designed for embedded systems requiring a versatile and reliable processing unit. This particular model is part of NXP's 80C51 microcontroller family, which is renowned for its robust architecture and ease of use. The P89C52X2BN/00 offers a variety of features that make it an excellent choice for a wide range of applications, including industrial control, consumer electronics, and automation systems.
Key Features:
- Core Processor: The core is an 80C51 microcontroller which operates at up to 40 MHz frequency, providing a solid foundation for applications that require efficient instruction processing.
- Memory: It comes equipped with 8 kB of Flash memory, which is ideal for storing firmware and applications. The microcontroller also features 256 bytes of RAM for data storage and operational tasks.
- I/O Ports: There are four 8-bit I/O ports, which can be configured to handle a variety of peripheral devices and allow for flexible interfacing options.
- Serial Communication: Enhanced full-duplex UART serial communication is available, ensuring reliable data exchange with external devices.
- Timer/Counters: Three 16-bit timer/counters are included for precise event timing and counting applications.
- Interrupts: A total of nine interrupt sources with two priority levels ensure responsive and manageable interrupt-driven programming.
- Power Management: Power-saving modes like Idle and Power-down modes help in reducing power consumption for energy-sensitive projects.
- Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, making it suitable for both standard and low-power applications.
- Temperature Range: It is designed to perform reliably in a broad temperature range, typically from -40°C to +85°C.
- Packaging: The device is available in a 40-pin DIP (Dual In-line Package), which is convenient for prototyping as well as for production runs.
The P89C52X2BN/00 is a testament to NXP's commitment to providing versatile and reliable microcontrollers. Its rich set of features and robust performance make it an ideal choice for designers looking to create sophisticated and efficient systems in a compact form factor.