EN
  • EN
  • DE

ADV7173KST

Part No ADV7173KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO NTSC 6-CH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications Multimedia
Voltage - Supply, Analog 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ADV7173
Standard Package 34 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559981-ADV7173KST
Ultra Librarian 3D Model Ultra Librarian ADV7173KST CAD Model

Description

The ADV7173KST is a high-performance digital video encoder designed by Analog Devices Inc., an industry leader in the semiconductor space. This advanced integrated circuit (IC) is tailored to convert digital YCrCb or RGB data into a variety of standard analog baseband television signals including composite, S-Video, and component outputs.

Key Features

  • High-Quality Video Encoding: The ADV7173KST supports high-quality 10-bit video DACs for premium video encoding, delivering crisp and clear images suitable for professional video applications.
  • Multiple Video Standards: It is capable of encoding into NTSC, PAL, and SECAM formats, making it versatile for use in different regional markets around the globe.
  • Flexible Input Formats: This IC accepts both YCrCb and RGB inputs, offering flexibility for various video processing applications.
  • Programmable Features: The device includes a host of programmable features such as closed captioning, CGMS (Copy Generation Management System), and WSS (Wide Screen Signaling) to meet specific user requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7173KST is suitable for applications where power consumption is a critical factor.

Applications

The ADV7173KST is ideal for a wide range of applications including:

  • Digital video cameras
  • DVD players and recorders
  • Digital set-top boxes
  • Video game consoles
  • Personal video recorders (PVRs)

Technical Specifications

Some of the technical specifications for the ADV7173KST include:

  • Package: 48-Lead LQFP
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C

Conclusion

The ADV7173KST from Analog Devices Inc. is a top-tier video encoding solution that offers a blend of performance, flexibility, and efficiency. Its ability to support multiple video standards and input formats, along with its programmable features, makes it a go-to choice for designers and manufacturers of high-quality video systems.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1880 $70.9400
10+ $11.6412 $116.4120
16+ $11.2774 $180.4384
22+ $10.9136 $240.0992
28+ $10.5498 $295.3944
37+ $9.4583 $349.9571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess