EN
  • EN
  • DE

MCIMX6S4AVM08ABR

Part No MCIMX6S4AVM08ABR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Solo ARM Cortex A9 0.04um Automotive 624-Pin MAP-BGA T/R / IC MPU I.MX6S 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6S
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-LFBGA
Manufacturer Package 624-MAPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788252-MCIMX6S4AVM08ABR
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6S
Introduction Date January 09, 2013
ECCN 5A992
Country of Origin China, Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6S4AVM08ABR CAD Model

Description

Product Overview: MCIMX6S4AVM08ABR

The MCIMX6S4AVM08ABR is a cutting-edge processor from NXP's i.MX 6Solo family, designed to deliver high-performance multimedia and graphics capabilities for a wide range of applications. This processor is built on ARM® Cortex®-A9 architecture, offering a single core running at a speed of up to 800MHz, which provides a solid balance between processing power and energy efficiency.

The i.MX 6Solo processor incorporates a wealth of integrated features, including powerful 2D and 3D graphics accelerators that enable smooth and visually compelling user interfaces. It also supports a range of high-definition video capabilities, making it an ideal choice for applications that require advanced multimedia performance, such as portable devices, smart home controls, industrial automation, and infotainment systems.

This product comes with a variety of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and PCI Express®, which allows for flexible and fast communication with peripherals and networks. Additionally, the MCIMX6S4AVM08ABR supports multiple memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR/SRAM, providing the flexibility to choose the optimal memory solution for specific application requirements.

The processor is also designed with security in mind, incorporating features such as cryptographic acceleration, secure boot, and random number generation, which are essential for protecting sensitive data and ensuring secure operations in today's connected world.

NXP's MCIMX6S4AVM08ABR is not only a powerful and versatile processor but also emphasizes power efficiency. Its smart energy-saving features make it suitable for battery-powered devices where longevity and reliability are critical. The processor's package is designed for robust performance in a wide range of environmental conditions, ensuring durability and consistent operation across various use cases.

In summary, the MCIMX6S4AVM08ABR from NXP is a highly capable single-core processor that strikes an excellent balance between performance, connectivity, multimedia capabilities, and security features, making it an ideal choice for a diverse array of sophisticated electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1445 $100.2890
3+ $41.1443 $123.4329
5+ $39.8585 $199.2925
6+ $38.5728 $231.4368
8+ $37.2870 $298.2960
11+ $33.4296 $367.7256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess