EN
  • EN
  • DE
  • IT

P89CV51RB2FBC,557

Part No P89CV51RB2FBC,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / MCU 8-bit 80C51 CISC 16KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791293-P89CV51RB2FBC,557
Popularity Medium
Supply and Demand Status Limited
Family Name P89CV51RB2
Introduction Date January 25, 2007
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89CV51RB2FBC,557 CAD Model

Description

The P89CV51RB2FBC,557 is a robust 8-bit microcontroller from NXP Semiconductors, designed to offer high performance and versatility for a wide range of embedded applications. This microcontroller is part of the P89CV51 series, which is based on the classic 8051 architecture, renowned for its ease of use and reliability.

Key Features

  • High-Speed Core: This microcontroller operates at up to 40 MHz, providing quick processing capabilities which are essential for time-sensitive tasks and high-performance systems.
  • Memory Capacity: It comes with 64 KB of flash memory, which is ideal for storing large application programs and data. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications.
  • RAM: The device also includes 1024 bytes of RAM, offering sufficient space for temporary data storage during operation.
  • Enhanced I/O: With 32 programmable I/O lines, the P89CV51RB2FBC,557 provides ample connectivity options for interfacing with peripherals and other devices.
  • Serial Communication: It supports full-duplex UART for serial communication, enabling easy data transfer between the microcontroller and other serial devices.
  • Timer/Counters: Three 16-bit timer/counters are included, which can be used for a variety of time-related control tasks such as event counting and pulse generation.
  • Interrupt System: An eight-source, four-priority-level interrupt system ensures prompt response to critical events, enhancing the microcontroller's real-time performance.

Applications

The P89CV51RB2FBC,557 is highly suitable for applications that require a combination of low power consumption, high processing speed, and flexible I/O options. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the P89CV51RB2FBC,557 is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring reliable operation in various conditions. Customers can trust this microcontroller to deliver consistent performance and longevity in their products.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess