EN
  • EN
  • DE

P89C51RB2HBA

Part No P89C51RB2HBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family 16KB/32KB/64KB ISP/IAP Flash with 512B/512B/1KB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343575-P89C51RB2HBA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RB2HBA CAD Model

Description

NXP P89C51RB2HBA Microcontroller

The NXP P89C51RB2HBA is a powerful microcontroller that belongs to NXP's 80C51 family of 8-bit microcontrollers. This particular model is renowned for its high performance and a broad range of features that make it suitable for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • CPU Speed: The P89C51RB2HBA operates at up to 60 MHz with a 6-clock or 12-clock selectable cycle which is equivalent to 12 MIPS (Million Instructions Per Second). This high-speed processing capability allows for efficient handling of complex tasks and real-time operations.
  • Memory: It comes equipped with an impressive 64 KB of on-chip flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), providing great flexibility and convenience for firmware updates. Additionally, it has 1024 bytes of RAM for variable storage and execution space.
  • Enhanced I/O Capabilities: The microcontroller features an expanded range of Input/Output ports, including standard 80C51 I/O ports, to connect with a multitude of external devices and peripherals.
  • Serial Communication: For serial communication, the P89C51RB2HBA includes a full-duplex Enhanced UART (Universal Asynchronous Receiver/Transmitter) and multiple serial interfaces, enabling easy data transfer and communication with other systems.
  • Power Management: It has a wide operating voltage range, typically from 2.7V to 5.5V, which allows for flexibility in power supply design and power conservation, making it ideal for portable and battery-operated devices.
  • Additional Features: The device also supports a number of additional functionalities such as watchdog timer, two 16-bit timers/counters, a programmable counter array, and hardware watchdog timer, all of which contribute to the robustness and reliability of the system design.

The NXP P89C51RB2HBA is a versatile microcontroller that integrates a rich set of features to meet the demands of complex embedded systems. Its high-speed processing, ample memory, and extensive I/O options make it a top choice for engineers and developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess