EN
  • EN
  • DE

P87LPC778FDH/CP3242

Part No P87LPC778FDH/CP3242
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343562-P87LPC778FDH/CP3242
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC778FDH/CP3242 CAD Model

Description

Introducing the P87LPC778FDH/CP3242 Microcontroller from NXP

The P87LPC778FDH/CP3242 is a state-of-the-art microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the electronics industry. This MCU is part of the LPC family, which is renowned for its low power consumption and high performance. It is an ideal solution for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features of the P87LPC778FDH/CP3242:

  • High-Performance Core: At the heart of the P87LPC778FDH/CP3242 is a high-speed 8-bit microcontroller which provides efficient operation and processing capabilities suitable for a variety of complex tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU features several power-saving modes, making it an excellent choice for battery-operated devices and applications where energy conservation is critical.
  • Robust Memory Architecture: Equipped with ample memory, the P87LPC778FDH/CP3242 boasts a combination of Flash and EEPROM, which allows for flexible data storage and reliable code execution.
  • Advanced Peripherals: This microcontroller includes a range of built-in peripherals such as multiple timers, serial communication interfaces (UART, I2C, SPI), and analog-to-digital converters (ADCs), providing developers with versatile options for interfacing with external devices.
  • Enhanced Security Features: Security is a priority for the P87LPC778FDH/CP3242, offering features that help protect against unauthorized access and code tampering, ensuring the integrity of the system's operation.

Application Versatility:

The versatile nature of the P87LPC778FDH/CP3242 makes it suitable for a broad spectrum of applications. Its robust feature set allows it to adapt to the demanding requirements of automotive systems, manage complex tasks in industrial automation, and even enable smart connectivity in home appliances and consumer electronics.

Development Support:

NXP provides comprehensive development support for the P87LPC778FDH/CP3242, including development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy systems based on this microcontroller with minimal effort and reduced time-to-market.

With its powerful combination of performance, efficiency, and security, the P87LPC778FDH/CP3242 from NXP stands out as a superior choice for designers seeking a reliable and versatile MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess