EN
  • EN
  • DE

P87LPC769HD,512

Part No P87LPC769HD,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters A/D 4x8b; D/A 2x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-SO
Win Source Part Number 111560-P87LPC769HD,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC769HD,512 CAD Model

Description

The P87LPC769HD,512 is a robust, low-power microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the semiconductor industry. This MCU is part of the LPC700 series, designed for applications requiring high performance and low power consumption in a small footprint.

Key Features

  • Core: The device is built around a high-performance 80C51 processor core that operates at a frequency of up to 20 MHz, offering swift execution of instructions and compatibility with a broad range of 8051-based applications.
  • Memory: It comes with 4 KB of on-chip flash memory, providing ample space for application code, and 256 bytes of RAM for data storage, ensuring efficient operation.
  • I/O Ports: The MCU offers versatile 16 GPIO pins, which can be configured to handle various input/output functions, allowing for flexible interfacing with peripherals and external components.
  • Power Efficiency: The P87LPC769HD,512 is designed for power-sensitive applications, featuring multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Analog Features: It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC), enabling the MCU to interface with analog sensors and convert their readings to digital values for processing.
  • Timer/Counters: Equipped with two 16-bit timers/counters, this MCU supports complex timing operations and pulse width modulation (PWM) for tasks such as motor control or LED dimming.
  • Communication Interfaces: For communication purposes, it supports a variety of serial interfaces, including UART/SPI/I²C, allowing for easy integration into communication networks and interfacing with other digital systems.
  • Package: The device is available in a compact HDIP20 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance in extreme conditions.

Applications

The versatile features of the P87LPC769HD,512 make it an ideal choice for a wide range of applications, including industrial control systems, home automation, battery management, small-scale robotics, and various embedded systems that require a balance between performance and power efficiency.

Conclusion

The NXP P87LPC769HD,512 MCU is a powerful and efficient solution for designers looking to develop sophisticated yet energy-conscious electronic products. With its robust feature set and flexible I/O options, it stands out as a reliable choice for a multitude of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess