EN
  • EN
  • DE

LM2702MT-ADJ/NOPB

Part No LM2702MT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC MODULE PANEL TFT DISP 16TSSOP / LCD Driver 2.5V/3.3V/5V/9V 16-Pin TSSOP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications LCD Display
Operating Supply Current 2.6mA
Operating Supply Voltage 2.2 V ~ 12 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 778831-LM2702MT-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2702
Introduction Date November 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2702MT-ADJ/NOPB CAD Model

Description

The LM2702MT-ADJ/NOPB is a high-frequency, PWM step-up DC/DC converter designed and manufactured by Texas Instruments. This device is specifically tailored for portable and compact electronic devices that require efficient power management. It is capable of driving up to 27V from a 2.2V to 7V input voltage, making it an ideal choice for OLED displays, CCD applications, and other electronics requiring a high voltage supply.

Key Features

  • Adjustable Output Voltage: The LM2702MT-ADJ/NOPB allows users to adjust the output voltage as per their requirements, providing a high level of flexibility for various applications.
  • High Efficiency: With an efficiency of up to 90%, this converter is designed to maximize battery life in portable devices.
  • Small Package: The device comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • High Switching Frequency: Operating at 1.6MHz, the high switching frequency allows the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing its reliability.
  • Current Limiting: It also includes current limiting to protect the device and the load from excessive current draw.

Applications

The versatility of the LM2702MT-ADJ/NOPB makes it suitable for a broad range of applications. These include:

  • Portable and battery-powered equipment
  • OLED display power supply
  • CCD supply for digital cameras
  • RF power amplifiers
  • Positive LCD bias supply

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2702MT-ADJ/NOPB is no exception, as it is designed to meet the rigorous standards required for industrial and consumer electronic devices. The device's robust design ensures a long operational life, even under the most demanding conditions.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess