EN
  • EN
  • DE

HMC455LP3

Part No HMC455LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT 1/2 Watt High IP3 AMPLIFIER, 1.7 - 2.5 GHz | IC RF AMP GP 1.7GHZ-2.5GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 1.7GHz ~ 2.5GHz
P1dB 27.5dBm
Gain 13dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 150mA
Test Frequency 1.9GHz ~ 2.2GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC455
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181309-HMC455LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC455LP3 CAD Model

Description

The HMC455LP3 is a high-performance Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver exceptional signal purity and frequency agility for a wide range of applications. As a leading component in RF and microwave signal generation, this VCO is an essential building block in systems requiring frequency synthesis and modulation.

Key Features

  • Frequency Range: The HMC455LP3 operates over a broad frequency range, making it versatile for multiple applications.
  • Output Power: It provides a stable output power level, ensuring consistent performance across its operating frequency band.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is crucial for maintaining signal integrity in sensitive communication systems.
  • Power Supply: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: Encased in a compact LP3 package, the HMC455LP3 is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC455LP3 makes it suitable for a variety of applications, including:

  • Fixed and mobile broadband wireless access systems
  • Private mobile radios
  • Satellite communications terminals
  • Test equipment
  • Other RF and microwave applications where a stable and tunable frequency source is required

Technical Specifications

Parameter Value
Frequency Range Specified by the product datasheet
Output Power Specified by the product datasheet
Phase Noise Specified by the product datasheet
Supply Voltage Specified by the product datasheet
Package LP3

For detailed specifications, please refer to the HMC455LP3 datasheet provided by Analog Devices Inc. This datasheet will provide in-depth technical information, including the exact frequency range, output power levels, phase noise figures, and power supply requirements necessary for designing systems with the HMC455LP3.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8099 $64.8594
14+ $8.8697 $124.1758
21+ $8.5925 $180.4425
28+ $8.3153 $232.8284
36+ $8.0383 $289.3788
49+ $7.2067 $353.1283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess