EN
  • EN
  • DE
  • IT

XL6003SE1

Part No XL6003SE1
Manufacturer XLSemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842838-XL6003SE1
Ultra Librarian 3D Model Ultra Librarian XL6003SE1 CAD Model

Description

The XL6003SE1 is a high-performance step-down DC-DC converter manufactured by XLSemi. It is designed to efficiently convert higher input voltages to lower, regulated output voltages. The device features a built-in power MOSFET and operates at a fixed switching frequency, simplifying design and minimizing external component requirements.

Applications:

  • Automotive Applications: Powering various electronic systems in vehicles, such as infotainment and control units.
  • Industrial Control Systems: Supplying regulated power to sensors, microcontrollers, and other components in industrial environments.
  • LED Lighting Drivers: Providing constant current or constant voltage to drive LED lighting solutions.
  • Portable Devices: Powering handheld devices, battery chargers, and other portable electronic equipment.
  • Power Adapters and Chargers: Used in wall adapters and chargers for smartphones, tablets, and other devices.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 18V.
  • High Efficiency: Achieves efficiencies up to 93%.
  • Fixed Switching Frequency: Operates at 400kHz, reducing external component size and simplifying design.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Built-in Over Current Protection: Protects the device and the load from damage due to overcurrent conditions.
  • Built-in Thermal Shutdown: Shuts down the device when the junction temperature exceeds safe limits.
  • Soft-Start Function: Reduces inrush current during startup.
  • SOP8 Package: Available in a small SOP8 package for space-constrained applications.

Benefits:

  • High Efficiency Power Conversion: Minimizes power loss and extends battery life in portable applications.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Robust Protection Features: Ensures reliable operation and protects the device and the load from damage.
  • Compact Size: The small SOP8 package allows for use in space-constrained applications.
  • Stable and Regulated Output Voltage: Provides a stable output voltage, ensuring reliable operation of connected devices.

Additional Details:

The XL6003SE1 utilizes Pulse Width Modulation (PWM) control for efficient power conversion. The device incorporates internal compensation to simplify design and reduce external component count. The Enable pin provides shutdown capability for low-power operation. It is available in an SOP8 package and is suitable for a wide range of applications requiring efficient and reliable step-down voltage conversion. The thermal shutdown feature protects the IC from overheating, ensuring long-term reliability. The device also offers excellent line and load regulation, maintaining a stable output voltage under varying input voltage and load conditions.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess