EN
  • EN
  • DE

74ALVCHS16830DGB;1

Part No 74ALVCHS16830DGB;1
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DVR 18-36BIT 80TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Address Driver
Number of Elements 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-TSSOP
Win Source Part Number 120032-74ALVCHS16830DGB;1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCHS16830DGB;1 CAD Model

Description

Product Overview: 74ALVCHS16830DGB;1

The 74ALVCHS16830DGB;1 is a high-performance, 18-bit universal bus driver from NXP Semiconductors, crafted with precision to serve the demanding needs of high-speed digital systems. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Interface Type: The product is designed with a universal bus driver interface, which ensures seamless communication between various digital components within a system.
  • Logic Family: ALVCH technology provides the foundation for this device, offering reduced power consumption and increased speed, which is crucial for modern digital applications.
  • Supply Voltage Range: It operates at a nominal supply voltage of 2.3V to 3.6V, making it compatible with low-voltage systems and contributing to overall power efficiency.
  • Pin Count: The device comes in a 56-pin TSSOP package, which is compact and suitable for space-constrained applications while providing sufficient connectivity for complex operations.
  • Bus Hold: A bus hold feature is incorporated to maintain the last known state of the bus lines when they are left floating, enhancing the stability and reliability of the system.
  • Speed: With its high-speed data transfer capabilities, the 74ALVCHS16830DGB;1 is designed to meet the requirements of high-frequency operations, ensuring data integrity and swift communication.

Applications

The 74ALVCHS16830DGB;1 is ideal for a variety of applications that demand high-speed data transfer and low-power operation. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Computers and computer peripherals
  • Telecommunication interfaces
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ALVCHS16830DGB;1 is no exception, and it is manufactured under strict quality control standards to ensure it meets the rigorous demands of industrial and commercial applications.

In summary, the 74ALVCHS16830DGB;1 from NXP is a versatile and efficient solution for systems requiring high-speed data transfer with low-voltage operation. Its robust design and advanced features make it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess