EN
  • EN
  • DE

P87C591VFA/00,512

Part No P87C591VFA/00,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC / 8051 87C Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 87C
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity CANbus, EBI/EMI, I²C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number P87C591
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340062-P87C591VFA/00,512
Ultra Librarian 3D Model Ultra Librarian P87C591VFA/00,512 CAD Model

Description

The P87C591VFA/00,512 is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the robust 8-bit 8051 microcontroller family and is engineered to deliver exceptional power and versatility for a wide array of embedded applications.

Key Features

  • Advanced 8-bit Core: The P87C591VFA/00,512 is built around an enhanced 8051 core, offering a powerful computing solution that combines the familiarity of the 8051 instruction set with improved performance.
  • On-chip Memory: It includes integrated memory options, comprising both Flash and RAM, to facilitate complex operations and data storage without the need for additional external memory components.
  • High-speed Operation: This MCU operates at a high clock frequency, providing swift processing capabilities that are essential for time-sensitive tasks and applications.
  • Peripheral Integration: The device features a range of integrated peripherals, including serial communication interfaces, timers, and I/O ports, which enhance its functionality and reduce the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the P87C591VFA/00,512 is ideal for battery-powered and portable devices, ensuring longer operational periods and reduced energy costs.
  • Robust Security Features: Security is a priority in today's connected world, and this MCU includes features to secure data and prevent unauthorized access to the system.

Applications

The versatile nature of the P87C591VFA/00,512 makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The P87C591VFA/00,512 is no exception, offering a reliable solution for developers looking to create sophisticated systems that require a dependable microcontroller.

With its combination of performance, integrated features, and NXP's commitment to quality, the P87C591VFA/00,512 is an excellent choice for your next project or product design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess