EN
  • EN
  • DE

TNETV2666FIBZWT

Part No TNETV2666FIBZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / TMS320DM647/TMS320DM648 DIGITAL MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797720-TNETV2666FIBZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2666
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2666FIBZWT CAD Model

Description

The TNETV2666FIBZWT is a cutting-edge integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern telecommunications infrastructure. This device is part of TI's renowned portfolio of networking solutions, offering a blend of performance, power efficiency, and reliability that is essential for today's high-speed communication networks.

Key Features

  • High-Performance Processing: At the heart of the TNETV2666FIBZWT lies a powerful processor capable of handling complex algorithms and data processing tasks, ensuring efficient operation in network environments.
  • Advanced Connectivity: With support for various communication protocols, this product ensures seamless integration into existing network infrastructures and facilitates high-speed data transfer and connectivity.
  • Energy-Efficient Design: Texas Instruments has engineered the TNETV2666FIBZWT with power conservation in mind, making it an ideal choice for energy-conscious applications that require continuous operation.
  • Robust Security Features: Security is paramount in networking, and this device comes equipped with a suite of security measures to protect against unauthorized access and ensure data integrity.
  • Flexible Application: The versatility of the TNETV2666FIBZWT makes it suitable for a wide range of applications, including residential gateways, enterprise networking, and voice over IP (VoIP) services.

Applications

The TNETV2666FIBZWT is designed for deployment in various high-demand networking scenarios. It is particularly well-suited for:

  • Network routers and switches
  • Wireless access points
  • VoIP gateways and terminals
  • Enterprise networking equipment
  • Integrated access devices

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The TNETV2666FIBZWT is built to provide consistent performance over its operational lifespan, making it a trusted component in any networking device. TI's rigorous testing and quality control processes ensure that each unit meets the highest standards before it reaches customers.

Support and Resources

Customers can access extensive technical support and resources for the TNETV2666FIBZWT, including datasheets, application notes, and design guides, through the Texas Instruments website. TI's customer support team is also available to assist with any product-related inquiries or technical issues.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess