Products specifications Report Issue?

Win Source Part Number 1083724-P87C528EBBB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C528EBBB CAD Model

Description

The NXP P87C528EBBB is a robust 8-bit microcontroller that stands out for its versatility and efficiency, making it an excellent choice for a wide range of embedded systems applications. This integrated circuit is part of the well-established MCS-51 family, which has been proven in numerous industrial, automotive, and consumer electronics applications.

The P87C528EBBB operates with a high-speed microcontroller core, providing users with a substantial processing power to handle complex tasks. It is equipped with 8KB of on-chip OTP (One-Time Programmable) EPROM, which is ideal for program storage. The use of OTP memory makes this microcontroller a cost-effective solution for mass production, as it can be programmed once during the manufacturing process.

In terms of memory, the device boasts 256 bytes of RAM, which is used for data storage and manipulation during operation. This amount of RAM is sufficient for handling the data throughput required in many control-oriented tasks. Additionally, the P87C528EBBB features a wide range of peripherals that enhance its functionality. These include two 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, providing ample connectivity options for interfacing with external devices, sensors, and actuators.

The microcontroller operates within a supply voltage range of 2.7V to 5.5V, making it suitable for both standard 5V systems and battery-operated devices that require lower power consumption. Its clock circuitry allows for the use of an external oscillator or a crystal, giving designers the flexibility to choose the best timing solution for their specific application.

For safety-critical applications, the P87C528EBBB includes a Watchdog Timer to reset the system in the event of a software malfunction, ensuring reliable operation. Additionally, power-saving modes such as Idle and Power-down modes help to reduce power consumption when the microcontroller is not in active use.

Overall, the NXP P87C528EBBB microcontroller is a highly capable component that provides a reliable and cost-effective solution for a multitude of embedded system applications. Its combination of processing power, memory options, and peripheral set makes it a versatile choice for designers.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RTC8025T
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention