EN
  • EN
  • DE

RTC8025T

Part No RTC8025T
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089262-RTC8025T
Categories OEM Parts(O-R)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTC8025T CAD Model

Description

The RTC8025T is a highly integrated Real-Time Clock (RTC) module from Epson, designed for low power consumption and high accuracy. This module is commonly used in applications requiring precise timekeeping, even when the main power source is unavailable.

Applications

  • Industrial Control Systems: Used for time synchronization and data logging.
  • Consumer Electronics: Integrated into devices such as set-top boxes, DVD players, and gaming consoles for time-related functions.
  • Medical Equipment: Employed in medical devices for accurate time stamping and scheduling.
  • Automotive Systems: Used in car navigation systems and onboard computers for timekeeping and event logging.
  • Point of Sale (POS) Systems: Integrated into POS terminals for transaction time recording and reporting.

Features

  • Low Power Consumption: Designed to operate with minimal current draw, extending battery life.
  • I2C Interface: Uses a standard I2C serial interface for easy communication with microcontrollers and other system components.
  • Built-in Crystal Oscillator: Features an integrated crystal oscillator, ensuring accurate and stable timekeeping.
  • Automatic Backup Switchover: Automatically switches to a backup battery in the event of a main power failure, preserving time and date data.
  • Programmable Alarm Function: Offers programmable alarm functionality for triggering events at specific times.
  • Temperature Compensation: Some versions include temperature compensation for increased accuracy over a wide temperature range.

Benefits

  • Accurate Timekeeping: Provides precise and reliable time and date information for critical applications.
  • Extended Battery Life: Low power consumption ensures prolonged operation on battery backup.
  • Easy Integration: Standard I2C interface simplifies integration into various system designs.
  • Data Retention: Maintains time and date data during power outages, preventing data loss.
  • Reduced System Complexity: Integrated crystal oscillator and backup switchover reduce the need for external components.

Additional Details

The RTC8025T typically operates from a supply voltage of 2.5V to 5.5V. It supports a wide temperature range, making it suitable for use in diverse environments. The module includes registers for storing seconds, minutes, hours, day of the week, date, month, and year. It also provides functions for adjusting the clock and setting alarms. The I2C address is usually pre-defined, allowing for straightforward communication with a host microcontroller.

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess